The 381LX123M025J022 is a 12,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for high ripple current applications in power supplies and motor drives. It has a 25 mm diameter and 30 mm length, with two 6.3 mm snap-in pins. The capacitor operates from -40 °C to +105 °C and meets a 3000 hour endurance life test at full load at 105 °C. Its maximum ESR is 0.048 Ω at 120 Hz and 0.036 Ω at 20 kHz, with a rated ripple current of 3.20 A at 105 °C at 120 Hz. Insulation is PET for date codes after December 2019.
105 °C High Ripple, Snap-In Aluminum 12000µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 12000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX123M025J022 | 2002-381LX123M025J022 | 381LX123M025J022 | 338-3697-ND | 381LX123M025J022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |