The 381LX153M025J032 is a 15,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a 25 mm diameter and 35 mm length, rated for a maximum operating temperature of 105 °C. It has a rated ripple current of 3.20 A at 120 Hz and 3.70 A at 20 kHz, with a maximum ESR of 0.080 Ω at +25 °C. The capacitor has a capacitance tolerance of ±20%, and its design supports 2-pin snap-in mounting. It meets a 3,000-hour endurance life test at full load and 105 °C, with a leakage current limit of 4 mA maximum after 5 minutes. The part is qualified for operation between -25 °C and +105 °C, consistent with the 381LX series specifications for voltages above 315 Vdc, though this unit operates below that threshold. It includes PVC or PET insulation, with the dielectric material dependent on date code.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
105 °C High Ripple, Snap-In Aluminum 15000µF 25V
CAP ALUM 15000UF 20% 25V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX153M025J032 | 381LX153M025J032 | 2002-381LX153M025J032 | 381LX153M025J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |