The 381LX392M035H012 is a 3900 µF, 35 Vdc snap-in aluminum electrolytic capacitor with a 22 mm diameter and 25 mm length, offering a rated ripple current of 2.30 A at 105 °C and a maximum ESR of 0.080 Ω at 120 Hz. It operates within a temperature range of -40 °C to +105 °C, has a capacitance tolerance of ±20%, and complies with a 3000-hour endurance life test at full load and 105 °C. The part features two pins with a 6.3 mm terminal length and is insulated with PVC or PET. It is designed for high ripplet applications in switching power supplies and motor drives.
105 °C High Ripple, Snap-In Aluminum 3900µF 35V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3900UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX392M035H012 | 2002-381LX392M035H012 | 381LX392M035H012 | 381LX392M035H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF | 3900 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |