The 382LX series consists of snap-in aluminum electrolytic capacitors designed for switching power supply and motor drive applications, offering capacitance values from 33 µF to 270,000 µF and rated voltages from 16 Vdc to 600 Vdc. Available in 4 or 5-pin styles, the capacitors operate within a temperature range of -40 °C to +85 °C for voltages ≤ 250 Vdc and -25 °C to +85 °C for voltages ≥ 315 Vdc. The series features a capacitance tolerance of ±20%, an endurance life test of 3,000 hours at +85 °C under full load, and includes options for 6.3 mm or 4.0 mm pin lengths. Case sizes range from 35 mm to 50 mm in diameter with lengths up to 105 mm, and the capacitors meet a vibration standard of 10 to 55 Hz with 10 g max acceleration in each plane.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX153M100B062V |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |