The 382LX series are snap-in aluminum electrolytic capacitors for switching power supplies and motor drives, offering 4 or 5 pin styles for stable mounting. The part is available in case sizes from 35 mm to 50 mm diameter and 20 mm to 105 mm length, with a rated voltage range of 16 Vdc to 600 Vdc and capacitance from 33 µF to 270,000 µF. It operates within a temperature range of -40 °C to +85 °C for voltages ≤ 250 Vdc and -25 °C to +85 °C for voltages ≥ 315 Vdc. Capacitance tolerance is ±20%, with an endurance life test of 3,000 hours at +85 °C under full load and a shelf life test of 1,000 hours at 85 °C for voltages up to 500 Vdc. The part includes PVC or PET insulation, with a maximum ESR and ripple current specified per case size and voltage rating.
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L available in the largest case sizes gives lower ESR for the same capacitance. Types 382L and 382LX give the choice of 4 or 5 leads for stable, reverse proof mounting.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX103M080A06 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) |