The 382LX223M080B062V is a snap-in aluminum electrolytic capacitor with a 50 mm diameter, 63 mm height, and five-pin standoff configuration, designed for use in switching power supplies and motor drives. It offers a capacitance of 22,000 µF with a tolerance of ±20% and a rated voltage of 80 Vdc. The maximum ESR is 0.019 Ω at 120 Hz and 0.014 Ω at 20 kHz, with a ripple current rating of 11.08 A at 85 °C. The operating temperature range is -25 °C to +85 °C. It undergoes a 3,000-hour endurance test at full load and 85 °C, with allowable capacitance change of ±20% and ESR increase up to 200% of the limit. The case is insulated with PET, as indicated by the date code criteria, and it meets the rated voltage and size specifications for the Type 382LX series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX223M080B062V |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |