The Type 400C is a plug-in, radial leaded aluminum electrolytic capacitor designed for bus filtering in applications requiring long life, such as telecom systems and industrial power supplies. It features a 3-lead PC-mount design with a case size of 2.00 inches in diameter and 4.75 inches in length, supporting a rated voltage range of 100 to 500 Vdc and a capacitance of 2400 µF ±20%. The capacitor operates from -40 °C to +95 °C and has a maximum ripple current of 10.2 A at 85 °C, with an ESR of 44.4 mΩ at 120 Hz and 18.8 mΩ at 20 kHz. Endurance is rated for 3000 hours at full load and 85 °C, with a shelf life test of 500 hours at 95 °C. The design includes an extended cathode foil for efficient heat dissipation in all mounting orientations.
The Type 400C is the PC-mount equivalent for Type 500C screw-terminal computer grade capacitor. It’s for bus filtering applications where long life is critical like telecom systems and industrial power supplies. Type 400C delivers 2 to 3 times the life of Type 4CMC, and above 250 V it has nearly the same capacitance. Its extended cathode foil assures cool operation with heat flow from the capacitor element to the can in all mounting orientations.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 400C242M450BD8 |
| Product Name | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 2400 microF |