The 381LX222M035H012 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 2200 µF and a tolerance of ±20%. It has a 2-pin configuration, a diameter of 22 mm, and a height of 25 mm. The capacitor is designed for operation from −40 °C to +105 °C and meets an endurance test of 3000 hours at 105 °C under full load, with a maximum ESR of 0.200 Ω at 120 Hz and a ripple current rating of 1.40 A at 105 °C. The insulation material is PVC, and the pin length is 6.3 mm.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
105 °C High Ripple, Snap-In Aluminum 2200µF 35V
CAP ALUM 2200UF 20% 35V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX222M035H012 | 381LX222M035H012 | 2002-381LX222M035H012 | 381LX222M035H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |