The 381LX103M016H012 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 10,000 µF and a tolerance of ±20%. It has a maximum ESR of 0.075 Ω at 120 Hz and 0.063 Ω at 20 kHz, and supports a ripple current of 2.60 A at 105 °C. The part features a 2-pin snap-in design with a case size of 22 mm in diameter and 25 mm in length. It operates within a temperature range of -40 °C to +105 °C, and meets the 3000-hour endurance life test at full load and 105 °C. Insulation material is PVC, and the pin length is 6.3 mm. This part belongs to the 381LX series, designed for high-ripple applications in switching power supplies and motor drives.
105 °C High Ripple, Snap-In Aluminum 10000µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 10000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX103M016H012 | 2002-381LX103M016H012 | 381LX103M016H012 | 381LX103M016H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |