The 381LX822M016H012 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 8200 µF and a tolerance of ±20%. It has a 2-pin configuration, a case size of 22 mm diameter by 25 mm length, and operates within a temperature range of -40 °C to +105 °C. The part has a rated ripple current of 1.80 A at 120 Hz and 2.10 A at 20 kHz at +105 °C, with a maximum ESR of 0.110 Ω at 120 Hz and 0.092 Ω at 20 kHz at +25 °C. It is designed for high ripple current applications such as switching power supplies and motor drives, and meets an endurance life test of 3000 hours at full load and 105 °C. Insulation is PVC or PET, with PET used for date codes after December 2019.
105 °C High Ripple, Snap-In Aluminum 8200µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 8200UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX822M016H012 | 2002-381LX822M016H012 | 381LX822M016H012 | 381LX822M016H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |