The 381LX682M010H012 is a snap-in aluminum electrolytic capacitor with a capacitance of 6800 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It has a 22 mm diameter and 25 mm length, with two 6.3 mm snap-in pins. The capacitor is rated for operation from -40 °C to +105 °C and contributes to high ripple current applications in power supplies and motor drives. At +105 °C and 120 Hz, it supports a ripple current of 1.30 A, with an ESR of 0.111 Ω at +25 °C, increasing to 0.093 Ω at 20 kHz. The part meets a 3000-hour endurance life test at full load and 105 °C, with specified limits on capacitance change, ESR, and leakage current. Insulation is PVC or PET (PET for date codes after December 2019).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
105 °C High Ripple, Snap-In Aluminum 6800µF 10V
CAP ALUM 6800UF 20% 10V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX682M010H012 | 381LX682M010H012 | 2002-381LX682M010H012 | 381LX682M010H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |