Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 3900µF 50V
3900µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 148.783mOhm @ 120Hz 3000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3900UF 20% 50V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-398LMB050M2BF | 398LMB050M2BF-ND | 398LMB050M2BF | 398LMB050M2BF |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Operating Temperature | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF | 3900 microF |
| WVDC | 50 volts | 50 volts | 50 volts |