The 397XMPL002MG19R is a low-profile, multilayer chip capacitor in the XMPL series, rated for 2 VDC, with a capacitance of 390 µF, a maximum ripple current of 78 A at 105°C, and an ESR of 0.2551 Ω at 100 kHz. It has a leakage current of 6 µA at 25°C and dimensions of 7.3 mm × 4.3 mm × 1.9 mm. The part operates over a temperature range of -55°C to +105°C, complies with RoHS standards, and uses halogen-free epoxy. Capacitance tolerance is ±20% at 120 Hz and 20°C. The case size is EIA G19 (7343).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 390UF 20% 2V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 397XMPL002MG19R | 397XMPL002MG19R | 397XMPL002MG19R |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 390 microF | 390 microF | 390 microF |