The 383LX series is a snap-in aluminum electrolytic capacitor designed for high ripple current applications such as switching power supplies and motor drives, with a 105 °C maximum operating temperature and a rated voltage range of 10 Vdc to 600 Vdc. It offers five-pin variants for stable, reverse-proof mounting, available in case sizes including 40 mm and 50 mm diameters with 6.3 mm pin length. The capacitors have a capacitance range of 33 µF to 150,000 µF with a tolerance of ±20%, and operate from -40 °C to +105 °C for voltages ≤250 Vdc or -25 °C to +105 °C for voltages ≥315 Vdc. Endurance life is rated at 3,000 hours at full load and 105 °C, with ripple current multipliers specified across temperatures and frequencies. Insulation is PVC or PET, with PET used for date codes after December 2019.
Adding longer-life and more ripple capability to the excellent value of Type 380L/LX capacitors, the 381L/LX readily handles tough switching power supply input and output circuits and motor-drive bus capacitor applications where the high surface area of multiple units in parallel equals the ripple capability of our Type 520C inverter-grade capacitor. Type 381LX delivers more capacitance per can size while Type 381L gives lower ESR for the same capacitance rating. Type 383L gives the choice of 4 or 5 leads for stable, reverseproof mounting. Type 383LX has 5 leads available.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX822M080N052+D |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) |