The 383LX series is a snap-in aluminum electrolytic capacitor designed for high ripple current applications such as switching power supplies and motor drives, with a rated voltage range of 10 Vdc to 600 Vdc and capacitance from 33 µF to 150,000 µF. It operates at temperatures from -40 °C to +105 °C for voltages ≤ 250 Vdc and -25 °C to +105 °C for voltages ≥ 315 Vdc. The part features 4 or 5 pins for stable, reverse-proof mounting, with pin lengths of 6.3 mm or 4.0 mm and case diameters of 40 mm or 50 mm. Rated for 3000 hours at 105 °C under full load, it has a capacitance tolerance of ±20% and meets endurance and shelf life tests with specified limits on ESR, DCL, and capacitance drift.
Adding longer-life and more ripple capability to the excellent value of Type 380L/LX capacitors, the 381L/LX readily handles tough switching power supply input and output circuits and motor-drive bus capacitor applications where the high surface area of multiple units in parallel equals the ripple capability of our Type 520C inverter-grade capacitor. Type 381LX delivers more capacitance per can size while Type 381L gives lower ESR for the same capacitance rating. Type 383L gives the choice of 4 or 5 leads for stable, reverseproof mounting. Type 383LX has 5 leads available.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX333M025N042+D |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) |