The 381LX103M035J032 is a 10,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor with a ±20% tolerance, 25 mm diameter, and 35 mm height. It has a maximum ESR of 0.050 Ω at 120 Hz and 0.037 Ω at 20 kHz, and a rated ripple current of 3.20 A at 105 °C and 120 Hz. The capacitor operates from -40 °C to +105 °C and is rated for 3000 hours at full load. It features two 6.3 mm snap-in pins. Insulation is PET for date codes after December 2019. The part belongs to the 381LX series, which offers high ripple current capability and extended life for switching power supply and motor drive applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
105 °C High Ripple, Snap-In Aluminum 10000µF 35V
CAP ALUM 10000UF 20% 35V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX103M035J032 | 381LX103M035J032 | 2002-381LX103M035J032 | 381LX103M035J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |