The 381LX123M016H022 is a 12,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a 22 mm diameter and 30 mm length, designed for high ripple current applications in power supplies and motor drives. It has a rated ripple current of 2.90 A at 105 °C and 3.34 A at 20 kHz, with a maximum ESR of 0.062 Ω at 120 Hz and 0.053 Ω at 20 kHz. It operates within a temperature range of -40 °C to +105 °C and meets the endurance life test of 3,000 hours at full load and 105 °C. The capacitor has a capacitance tolerance of ±20% and uses a PVC or PET insulating sleeve.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
105 °C High Ripple, Snap-In Aluminum 12000µF 16V
CAP ALUM 12000UF 20% 16V SNAP
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX123M016H022 | 381LX123M016H022 | 338-3696-ND | 2002-381LX123M016H022 | 381LX123M016H022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |