The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 40L3101 |
| Product Name | IGBT Snubber Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 1 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 400 volts |