The 382LX series is a snap-in aluminum electrolytic capacitor for switching power supplies and motor drives, with 4 or 5 leads for stable mounting. It operates from -40 °C to +85 °C at voltages up to 250 Vdc and -25 °C to +85 °C above, with a rated voltage range of 16 Vdc to 600 Vdc and capacitance from 33 µF to 270,000 µF at ±20% tolerance. The 382LX103M080A062 variant has a case size of 35 mm diameter by 63 mm length and a 4.0 mm pin length as indicated by the 'A' suffix. It meets a 3,000-hour endurance life test at +85 °C and 1,000-hour shelf life test at +85 °C for voltages up to 500 Vdc. Insulation is PVC or PET, with PET used for date codes after December 2019.
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L available in the largest case sizes gives lower ESR for the same capacitance. Types 382L and 382LX give the choice of 4 or 5 leads for stable, reverse proof mounting.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX103M080A062+D |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) |