Cornell Dubilier Aluminum Electrolytic Capacitors 381LX331M100H012

Description
105 °C High Ripple, Snap-In Aluminum 330µF 100V
Request a Quote Datasheet
Description
105 °C High Ripple, Snap-In Aluminum 330µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-381LX331M100H012 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LX331M100H012
Aluminum Electrolytic Capacitors 2002-381LX331M100H012
105 °C High Ripple, Snap-In Aluminum 330µF 100V

105 °C High Ripple, Snap-In Aluminum 330µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 381LX331M100H012-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381LX331M100H012-ND
Aluminum Electrolytic Capacitors 381LX331M100H012-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 550mOhm 3000 Hrs @ 105°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 550mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 381LX331M100H012 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
381LX331M100H012
Aluminum Electrolytic Capacitor 381LX331M100H012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LX331M100H012 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LX331M100H012
Capacitors - Aluminum Electrolytic Capacitors 381LX331M100H012
CAP ALUM 330UF 20% 100V SNAP

CAP ALUM 330UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-381LX331M100H012 381LX331M100H012-ND 381LX331M100H012 381LX331M100H012
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C743U010AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers