397AVG035MGBJ is a radial aluminum polymer capacitor with a rated voltage of 35 VDC, capacitance of 390 µF, and dimensions of 10 mm diameter by 12 mm height. It has a maximum ESR of 0.5101 Ω at 120 Hz and 20°C, and a maximum ripple current rating of 2730 mA at 105°C and 100 kHz. The capacitor operates reliably from -55°C to +125°C, meets a dissipation factor of 12% maximum at 120 Hz, and maintains stable performance with a capacitive change of less than 30% after 2000 hours at 125°C with rated voltage. The part is rated for a surge voltage of 1.15 times the rated voltage and complies with a failure rate of 0.5% per 1000 hours at 125°C with 60% confidence.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
390µF 35V Aluminum - Polymer Capacitors Radial, Can 24mOhm 1500 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 390µF 35V
CAP ALUM POLY 390UF 20% 35V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 397AVG035MGBJ | 397AVG035MGBJ | 397AVG035MGBJ-ND | 2002-397AVG035MGBJ | 397AVG035MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | 390 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |