The 382LX series is a snap-in aluminum electrolytic capacitor for switching power supplies and motor drives, with 4 or 5-pin configurations. It operates from -40°C to +85°C for voltages ≤250 Vdc and -25°C to +85°C for ≥315 Vdc, with a rated voltage range of 16 Vdc to 600 Vdc and capacitance from 33 µF to 270,000 µF at ±20% tolerance. Case sizes include 35 mm and 40 mm diameters with lengths up to 105 mm. Endurance life is 3,000 hours at 85°C under full load, and shelf life is 1,000 hours at 85°C for voltages up to 500 Vdc. Vibration resistance meets 10-55 Hz, 0.06 inch peak-to-peak, and 10 g for 2 hours per axis. Insulation is PVC or PET, with PET used for date codes after December 2019.
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L available in the largest case sizes gives lower ESR for the same capacitance. Types 382L and 382LX give the choice of 4 or 5 leads for stable, reverse proof mounting.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX153M050A04 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |