The 381LX822M035J022 is a 105°C high-ripple, snap-in aluminum electrolytic capacitor with a capacitance of 8200 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a 2-pin snap-in terminal configuration with 6.3 mm pin length, and its dimensions are 25 mm in diameter by 30 mm in length. The capacitor supports a maximum ripple current of 3.30 A at 120 Hz and 3.30 A at 20 kHz at +105°C, with an ESR of 0.037 Ω at 120 Hz and 0.028 Ω at 20 kHz. It complies with a 3000-hour endurance test at 105°C under full load, maintaining capacitance within ±20% and ESR within 200% of the limit. The operating temperature range is -40°C to +105°C for voltages up to 250 Vdc.
105 °C High Ripple, Snap-In Aluminum 8200µF 35V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 8200UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX822M035J022 | 2002-381LX822M035J022 | 381LX822M035J022 | 381LX822M035J022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |