The 381LX153M010H012 is a 15,000 µF, 10 Vdc snap-in aluminum electrolytic capacitor with a 22 mm diameter and 25 mm length, designed for high ripple current applications in power supplies and motor drives. It has a capacitance tolerance of ±20%, an ESR of 0.076 Ω at 120 Hz, and a ripple current rating of 2.20 A at 105 °C. The capacitor operates within a temperature range of -40 °C to +105 °C and meets a 3000-hour endurance life test at full load and 105 °C. It features two pin terminals with a 6.3 mm pin length and is insulated with PVC or PET sleeve material.
105 °C High Ripple, Snap-In Aluminum 15000µF 10V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 15000UF 20% 10V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX153M010H012 | 2002-381LX153M010H012 | 381LX153M010H012 | 381LX153M010H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |