Cornell Dubilier Aluminum Electrolytic 381LX472M035H022

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 381LX472M035H022 is a 4700 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for high ripple current applications in power supplies and motor drives. It features a 22 mm diameter and 30 mm length, with two 6.3 mm snap-in pins. Rated for operation from -40 °C to +105 °C, it meets a 3000 hour endurance test at 105 °C under full load, with a maximum ESR of 0.070 Ω at 120 Hz and a ripple current rating of 2.50 A at 105 °C. The capacitor uses PVC insulation and complies with the 381LX series specifications for leakage current, impedance ratio, and shelf life.

Datasheet Summary
Powered by GS/AI

The 381LX472M035H022 is a 4700 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for high ripple current applications in power supplies and motor drives. It features a 22 mm diameter and 30 mm length, with two 6.3 mm snap-in pins. Rated for operation from -40 °C to +105 °C, it meets a 3000 hour endurance test at 105 °C under full load, with a maximum ESR of 0.070 Ω at 120 Hz and a ripple current rating of 2.50 A at 105 °C. The capacitor uses PVC insulation and complies with the 381LX series specifications for leakage current, impedance ratio, and shelf life.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 381LX472M035H022 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
381LX472M035H022
Aluminum Electrolytic 381LX472M035H022
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-381LX472M035H022 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LX472M035H022
Aluminum Electrolytic Capacitors 2002-381LX472M035H022
105 °C High Ripple, Snap-In Aluminum 4700µF 35V

105 °C High Ripple, Snap-In Aluminum 4700µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 381LX472M035H022 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
381LX472M035H022
Aluminum Electrolytic Capacitor 381LX472M035H022
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LX472M035H022 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LX472M035H022
Capacitors - Aluminum Electrolytic Capacitors 381LX472M035H022
CAP ALUM 4700UF 20% 35V SNAP

CAP ALUM 4700UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 381LX472M035H022 2002-381LX472M035H022 381LX472M035H022 381LX472M035H022
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details