Cornell Dubilier Aluminum Polymer 397ULR2R5MEW

Description
Radial
Request a Quote
Description
Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, in a radial package with dimensions 6.3 mm in diameter and 6 mm in length, rated for 2.5 VDC with a capacitance of 390 µF and a maximum ESR of 0.43 Ω at 100 kHz and 20°C. Maximum ripple current is 3400 mA at 105°C, leakage current is 280 µA maximum, and it operates from -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz. The part meets a 2000-hour load life test at 105°C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, in a radial package with dimensions 6.3 mm in diameter and 6 mm in length, rated for 2.5 VDC with a capacitance of 390 µF and a maximum ESR of 0.43 Ω at 100 kHz and 20°C. Maximum ripple current is 3400 mA at 105°C, leakage current is 280 µA maximum, and it operates from -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz. The part meets a 2000-hour load life test at 105°C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 397ULR2R5MEW - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
397ULR2R5MEW
Aluminum Polymer 397ULR2R5MEW
Radial

Radial

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 397ULR2R5MEW - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
397ULR2R5MEW
Aluminum Polymer Capacitor 397ULR2R5MEW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 397ULR2R5MEW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
397ULR2R5MEW
Capacitors - Aluminum - Polymer Capacitors 397ULR2R5MEW
CAP ALUM POLY 390UF 20% 2.5V T/H

CAP ALUM POLY 390UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 397ULR2R5MEW 397ULR2R5MEW 397ULR2R5MEW
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details