The 397ULR010MFH is a 470 µF aluminum polymer capacitor rated for 10 VDC with a maximum ESR of 7 mΩ at 100 kHz and 20°C, designed for high ripple current applications such as DC-DC converters and voltage regulators. It has a maximum leakage current of 940 µA at 20°C and supports a ripple current of 6100 mA RMS at 105°C and 100 kHz. The capacitor operates within a temperature range of -55°C to +105°C and features a radial leaded package with dimensions of 8 mm in diameter and 11.5 mm in height. It meets load life and damp heat test requirements with capacitance change under 20%, dissipation factor below 150% of maximum, and leakage current within 100% of specified limits after 2000 hours at 105°C with rated voltage applied. The dissipation factor is 11% maximum at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 390UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 397ULR010MFH | 397ULR010MFH | 397ULR010MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 390 microF | 390 microF | 390 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |