The 381LX183M025J042 is a 18,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a tolerance of ±20%, a maximum ESR of 0.032 ohms at 120 Hz, and a rated ripple current of 3.90 A at 105 °C. It has a diameter of 25 mm and a length of 40 mm, with two 6.3 mm snap-in pins. It operates from -40 °C to +105 °C and meets an endurance life test of 3000 hours at full load and 105 °C, with capacitance change within ±20% and ESR up to 200% of limit. The case is insulated with PVC or PET, and the safety vent may be on the bottom or side.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
105 °C High Ripple, Snap-In Aluminum 18000µF 25V
18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 32mOhm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 18000UF 20% 25V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX183M025J042 | 381LX183M025J042 | 2002-381LX183M025J042 | 381LX183M025J042-ND | 381LX183M025J042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |