Genteq IGBT Snubber Capacitor 40L6221

Description
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.
Request a Quote Datasheet
Description
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - 40L6221 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
40L6221
IGBT Snubber Capacitor 40L6221
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.

The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 2.2Uf, 600V, 10%, Axial; Dielectric Type Genteq - 13M3937 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2.2Uf, 600V, 10%, Axial; Dielectric Type Genteq
13M3937
Capacitor Polypropylene Pp Film 2.2Uf, 600V, 10%, Axial; Dielectric Type Genteq 13M3937
CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):330V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):330V RoHS Compliant: Yes

Supplier's Site
Capacitor, Snubber;2.2uF;Metallized Polypropy;Axial;600VDC/330VAC;+/-10%;13Arms - 70103271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Snubber;2.2uF;Metallized Polypropy;Axial;600VDC/330VAC;+/-10%;13Arms
70103271
Capacitor, Snubber;2.2uF;Metallized Polypropy;Axial;600VDC/330VAC;+/-10%;13Arms 70103271
-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in

-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors

The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 40L6221 13M3937 70103271
Product Name IGBT Snubber Capacitor Capacitor Polypropylene Pp Film 2.2Uf, 600V, 10%, Axial; Dielectric Type Genteq Capacitor, Snubber;2.2uF;Metallized Polypropy;Axial;600VDC/330VAC;+/-10%;13Arms
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 600 volts 330 to 600 volts
WVAC 600 volts 330 volts 330 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers