The 383LX273M035N052 is a 27,000 µF, 35 Vdc aluminum electrolytic snap-in capacitor with 4 pins, designed for high ripple current applications in switching power supplies and motor drives. It has a case size of 40 mm diameter by 50 mm length, operates within a temperature range of -40 °C to +105 °C, and meets a ±20% capacitance tolerance. It is rated for 3000 hours of endurance at 105 °C under full load, with a maximum ripple current of 5.45 A at 120 Hz and 6.25 A at 105 °C. The part features a low ESR of 0.020 Ω at 120 Hz and 0.015 Ω at 20 kHz. Insulation is PVC or PET, with PET used for date codes after December 2019.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 383LX273M035N052 | 383LX273M035N052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |