The 381LX333M010J042 is a snap-in aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 33,000 µF and a tolerance of ±20%. It features a 25 mm diameter and 40 mm length, and is designed for high ripple current applications in switching power supplies and motor drives. The capacitor operates within a temperature range of -40 °C to +105 °C and has a rated ripple current of 3.40 A at 120 Hz and 3.91 A at 20 kHz. It meets a 3000-hour endurance life test at 105 °C under full load, with maximum leakage current of 3 √CV µA or 4 mA max at 5 minutes. The part is rated for a maximum ESR of 0.028 Ω at +25 °C and 0.023 Ω at 20 kHz.
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 28mOhm @ 120Hz 3000 Hrs @ 105°C
105 °C High Ripple, Snap-In Aluminum 33000µF 10V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 33000UF 20% 10V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX333M010J042 | 381LX333M010J042-ND | 2002-381LX333M010J042 | 381LX333M010J042 | 381LX333M010J042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |