The 381LX273M010J032 is a snap-in aluminum electrolytic capacitor with a capacitance of 27,000 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It has a 25 mm diameter and 35 mm length, with two 6.3 mm snap-in pins. The capacitor is designed for operation from -40 °C to +105 °C at voltages up to 250 Vdc, and supports a ripple current of 3.10 A at 120 Hz and 3.57 A at 20 kHz at +105 °C. It meets a 3000-hour endurance life test at full load and 105 °C, with a maximum ESR of 0.034 ohms at 120 Hz and 0.029 ohms at 20 kHz at +25 °C. The case insulation is PVC or PET, with PET used for all date codes after December 2019.
105 °C High Ripple, Snap-In Aluminum 27000µF 10V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 27000UF 20% 10V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX273M010J032 | 2002-381LX273M010J032 | 381LX273M010J032 | 381LX273M010J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 27000 microF | 27000 microF | 27000 microF | 27000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |