Genteq IGBT Snubber Capacitor 40L6472

Description
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.
Request a Quote Datasheet
Description
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - 40L6472 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
40L6472
IGBT Snubber Capacitor 40L6472
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.

The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.

Supplier's Site Datasheet
Capacitor, Snubber;0.47uF;Metallized Polypropy;Axial;600VDC/VAC;+/-10%;13Arms - 70103268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Snubber;0.47uF;Metallized Polypropy;Axial;600VDC/VAC;+/-10%;13Arms
70103268
Capacitor, Snubber;0.47uF;Metallized Polypropy;Axial;600VDC/VAC;+/-10%;13Arms 70103268
-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in inp

-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors
The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in inp

Supplier's Site
Capacitor Polypropylene Pp Film 0.47Uf, 600V, 10%, Axial; Dielectric Type Genteq - 13M3938 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 600V, 10%, Axial; Dielectric Type Genteq
13M3938
Capacitor Polypropylene Pp Film 0.47Uf, 600V, 10%, Axial; Dielectric Type Genteq 13M3938
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):330V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):330V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 40L6472 70103268 13M3938
Product Name IGBT Snubber Capacitor Capacitor, Snubber;0.47uF;Metallized Polypropy;Axial;600VDC/VAC;+/-10%;13Arms Capacitor Polypropylene Pp Film 0.47Uf, 600V, 10%, Axial; Dielectric Type Genteq
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 600 volts 330 to 600 volts
WVAC 600 volts 330 to 600 volts 330 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details