The 381LX103M025J022 is a 10,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a 25 mm diameter and 30 mm length, featuring two pins and a ±20% capacitance tolerance. It has a maximum ESR of 0.058 Ω at 120 Hz and 0.044 Ω at 20 kHz, with a rated ripple current of 3.00 A at 105 °C. The capacitor operates within a temperature range of -40 °C to +105 °C and meets a 3000-hour endurance life test at full load and 105 °C. It is designed for high ripple current applications such as switching power supplies and motor drives.
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
105 °C High Ripple, Snap-In Aluminum 10000µF 25V
CAP ALUM 10000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX103M025J022 | 381LX103M025J022-ND | 381LX103M025J022 | 2002-381LX103M025J022 | 381LX103M025J022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |