The 381LX153M050K452A is a 15,000 µF, 50 Vdc snap-in aluminum electrolytic capacitor with ±20% tolerance, designed for high ripple current applications in power supplies and motor drives. It features a 30 mm diameter and 45 mm length, with two 6.3 mm snap-in pins. The capacitor operates from -40 °C to +105 °C, supports a ripple current of 4.50 A at 105 °C and 120 Hz, and has a maximum ESR of 0.020 Ω at 120 Hz and 0.020 Ω at 20 kHz. It meets a 3000-hour endurance life test at full load and 105 °C, with a maximum leakage current of 3 √CV µA or 4 mA max. The case uses PVC or PET insulation, and the part includes a safety vent.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LX153M050K452A |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |