The 381LX183M010H022 is a snap-in aluminum electrolytic capacitor with a capacitance of 18,000 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It has a 2-pin configuration with a 6.3 mm pin length and dimensions of 22 mm in diameter by 30 mm in length. It operates within a temperature range of -40 °C to +105 °C and supports a ripple current of 2.40 A at 120 Hz and 2.76 A at 20 kHz at +105 °C. The capacitor meets a 3000-hour endurance life test at full load and 105 °C, with a maximum ESR of 0.041 Ω at +25 °C and 0.035 Ω at 20 kHz. It is designed for high ripple applications such as switching power supplies and motor drives.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
105 °C High Ripple, Snap-In Aluminum 18000µF 10V
CAP ALUM 18000UF 20% 10V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX183M010H022 | 381LX183M010H022 | 2002-381LX183M010H022 | 381LX183M010H022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |