The 397XMPL002MG19A is a low-profile multilayer chip capacitor rated for 2 VDC with a capacitance of 390 µF and a tolerance of +20% / -35%. It has a 7.3 mm × 4.3 mm × 1.9 mm EIA G19 case size and operates from -55°C to +105°C. Maximum leakage current is 4.5 µA at 25°C. Maximum ripple current is 78 A at 105°C and 100 kHz. ESR is 0.2551 Ω at 120 Hz and +20°C. The capacitor is halogen-free and RoHS compliant. Load life and moisture resistance requirements are met under specified test conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 390UF 20% 2V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 397XMPL002MG19A | 397XMPL002MG19A | 397XMPL002MG19A |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 390 microF | 390 microF | 390 microF |