Genteq IGBT Snubber Capacitor 40L3221

Description
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.
Request a Quote Datasheet
Description
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - 40L3221 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
40L3221
IGBT Snubber Capacitor 40L3221
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.

The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.

Supplier's Site Datasheet
Capacitor, Snubber;2.2uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;11Arms - 70103264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Snubber;2.2uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;11Arms
70103264
Capacitor, Snubber;2.2uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;11Arms 70103264
-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in

-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors

The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in

Supplier's Site
Capacitor Polypropylene Pp Film 2.2Uf, 400V, 10%, Axial; Dielectric Type Genteq - 13M3931 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2.2Uf, 400V, 10%, Axial; Dielectric Type Genteq
13M3931
Capacitor Polypropylene Pp Film 2.2Uf, 400V, 10%, Axial; Dielectric Type Genteq 13M3931
CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):250V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 40L3221 70103264 13M3931
Product Name IGBT Snubber Capacitor Capacitor, Snubber;2.2uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;11Arms Capacitor Polypropylene Pp Film 2.2Uf, 400V, 10%, Axial; Dielectric Type Genteq
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts 250 to 400 volts
WVAC 400 volts 250 to 400 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers