The 381LX822M025H022 is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 8200 µF, designed for high ripple current applications in power supplies and motor drives. It has a 2-pin configuration, a case size of 22 mm diameter by 30 mm length, and operates within a temperature range of -40 °C to +105 °C. The part has a capacitance tolerance of ±20%, a maximum ESR of 0.071 ¹Ω at +25°C, and a ripple current rating of 2.70 A at +105°C. Endurance life is rated for 3000 hours at full load and 105 °C. The insulation material is PVC.
105 °C High Ripple, Snap-In Aluminum 8200µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 8200UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX822M025H022 | 2002-381LX822M025H022 | 381LX822M025H022 | 381LX822M025H022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |