The 381LX332M016H012 is a 33 µF, 16 Vdc snap-in aluminum electrolytic capacitor with ±20% tolerance, designed for high ripple current applications in switching power supplies and motor drives. It has a 22 mm diameter and 25 mm length, with 2-pin snap-in terminals. The capacitor operates from -40 °C to +105 °C and meets a 3000-hour endurance life test at 105 °C under full load. Its rated ripple current is 1.60 A at 120 Hz and 1.80 A at 20 kHz, with a maximum ESR of 0.160 Ω at +25 °C and 0.120 Ω at +20 kHz. The case is insulated with PVC or PET, and the safety vent is located on the side or bottom of the can.
105 °C High Ripple, Snap-In Aluminum 3300µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3300UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX332M016H012 | 2002-381LX332M016H012 | 381LX332M016H012 | 381LX332M016H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |