The 381LX472M010H012 is a 47 µF, 10 Vdc snap-in aluminum electrolytic capacitor with a 22 mm diameter and 25 mm height, designed for high ripple current applications in power supplies and motor drives. It has a capacitance tolerance of ±20%, a maximum ESR of 0.159 ohms at 120 Hz, and a rated ripple current of 0.85 A at 105 °C. It complies with a temperature range of -40 °C to +105 °C and has an endurance life of 3000 hours at full load and 105 °C. The capacitor features PVC insulation and a two-pin snap-in terminal configuration.
105 °C High Ripple, Snap-In Aluminum 4700µF 10V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4700UF 20% 10V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX472M010H012 | 2002-381LX472M010H012 | 381LX472M010H012 | 381LX472M010H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |