Genteq IGBT Snubber Capacitor 40L6682

Description
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.
Request a Quote Datasheet
Description
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - 40L6682 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
40L6682
IGBT Snubber Capacitor 40L6682
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.

The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special graded metallized electrodes results in outstanding performance.

Supplier's Site Datasheet
CAPACITOR, SNUBBER, AXIAL, 10% TOLERANCE, 600 VDC, 330VAC, .68uF - 70103269 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, SNUBBER, AXIAL, 10% TOLERANCE, 600 VDC, 330VAC, .68uF
70103269
CAPACITOR, SNUBBER, AXIAL, 10% TOLERANCE, 600 VDC, 330VAC, .68uF 70103269
The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high frequency switch mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special "graded" metallized electrodes results in outstanding performance. For Complete Specifications See Data Sheet Capacitance Range: 0.47 to 10.0 uF Tolerance: +- 10% Capacitance Variation with Temperature: +-3% from -55°C to +105 °C 20 or 18 AWG electroplated solid copper wire leads Fire retardant tape wrap with polyurethane potting compound.

The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high frequency switch mode power supplies. The low electrical losses of the polypropylene film dielectric combined with the enhanced current carrying ability of the special "graded" metallized electrodes results in outstanding performance. For Complete Specifications See Data Sheet

  • Capacitance Range: 0.47 to 10.0 uF
  • Tolerance: +- 10%
  • Capacitance Variation with Temperature: +-3% from -55°C to +105 °C
  • 20 or 18 AWG electroplated solid copper wire leads
  • Fire retardant tape wrap with polyurethane potting compound.
Supplier's Site
Capacitor Polypropylene Pp Film 0.68Uf, 600V, 10%, Axial; Dielectric Type Genteq - 46F1229 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.68Uf, 600V, 10%, Axial; Dielectric Type Genteq
46F1229
Capacitor Polypropylene Pp Film 0.68Uf, 600V, 10%, Axial; Dielectric Type Genteq 46F1229
CAPACITOR POLYPROPYLENE PP FILM 0.68UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):330V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.68UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):330V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 40L6682 70103269 46F1229
Product Name IGBT Snubber Capacitor CAPACITOR, SNUBBER, AXIAL, 10% TOLERANCE, 600 VDC, 330VAC, .68uF Capacitor Polypropylene Pp Film 0.68Uf, 600V, 10%, Axial; Dielectric Type Genteq
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 600 volts
WVAC 600 volts 330 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Motor Start, Motor Run Capacitors (AC) - 1572-1651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers