Cornell Dubilier Aluminum Electrolytic Capacitors 398LMB080M2DF

Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 3900µF 80V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 3900µF 80V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-398LMB080M2DF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-398LMB080M2DF
Aluminum Electrolytic Capacitors 2002-398LMB080M2DF
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 3900µF 80V

Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 3900µF 80V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 398LMB080M2DF - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
398LMB080M2DF
Aluminum Electrolytic Capacitor 398LMB080M2DF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 398LMB080M2DF-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
398LMB080M2DF-ND
Aluminum Electrolytic Capacitors 398LMB080M2DF-ND
3900µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 106.273mOhm @ 120Hz 3000 Hrs @ 105°C

3900µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 106.273mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 398LMB080M2DF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
398LMB080M2DF
Capacitors - Aluminum Electrolytic Capacitors 398LMB080M2DF
CAP ALUM 3900UF 20% 80V SNAP

CAP ALUM 3900UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-398LMB080M2DF 398LMB080M2DF 398LMB080M2DF-ND 398LMB080M2DF
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF 3900 microF 3900 microF
WVDC 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details