The 381LX682M016J202 is a 6800 µF, 16 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for high ripple current applications such as switching power supplies and motor drives. It features a 25 mm diameter and 20 mm length, with two 6.3 mm snap-in pins. The capacitor operates within a temperature range of −40 °C to +105 °C and has a rated ripple current of 2.40 A at 120 Hz and 2.80 A at 20 kHz at +105 °C. It meets a 3000-hour endurance life test at full load and 105 °C, with leakage current limited to 3 √CV µA (4 mA max) after 5 minutes. The case is insulated with PET material, as indicated by the date code after December 2019.
105 °C High Ripple, Snap-In Aluminum 6800µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 6800UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX682M016J202 | 2002-381LX682M016J202 | 381LX682M016J202 | 381LX682M016J202 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |