The 381LX152M035H012 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 1500 µF, ±20% tolerance. It features a 2-pin configuration, a diameter of 22 mm, and a length of 25 mm. The capacitor is rated for operation from -40 °C to +105 °C and retains a ripple current of 1.25 A at +105 °C and 120 Hz. It meets a 3000-hour endurance life test at full load and 105 °C, with a maximum ESR of 0.155 Ω at +25 °C and 120 Hz. The insulating sleeve is PVC or PET, depending on the date code. Terminal pin length is 6.3 mm with a 2 mm tolerance.
105 °C High Ripple, Snap-In Aluminum 1500µF 35V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1500UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX152M035H012 | 2002-381LX152M035H012 | 381LX152M035H012 | 381LX152M035H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |