Burndy LLC Lug/Connector YA2C2TC38E2

Description
LUG, COMPRESSION, YA-2TC SERIES, 2 HOLE, 2 AWG, DIE CODE 10, 600-35000 VAC, 3/8 INCH STUD SIZE, 0.6 INCH WIDE X 0.11 INCH THICK, 3.17 INCH LENGTH, 1.25 INCH LENGHT BARREL SIZE, 90 DEGREE C TEMPERATURE RATING, BROWN, COPPER. FREE 2 YEAR RADWELL WARRANTY
Description
LUG, COMPRESSION, YA-2TC SERIES, 2 HOLE, 2 AWG, DIE CODE 10, 600-35000 VAC, 3/8 INCH STUD SIZE, 0.6 INCH WIDE X 0.11 INCH THICK, 3.17 INCH LENGTH, 1.25 INCH LENGHT BARREL SIZE, 90 DEGREE C TEMPERATURE RATING, BROWN, COPPER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 16569737 - Radwell International
Willingboro, NJ, United States
Lug/Connector
16569737
Lug/Connector 16569737
LUG, COMPRESSION, YA-2TC SERIES, 2 HOLE, 2 AWG, DIE CODE 10, 600-35000 VAC, 3/8 INCH STUD SIZE, 0.6 INCH WIDE X 0.11 INCH THICK, 3.17 INCH LENGTH, 1.25 INCH LENGHT BARREL SIZE, 90 DEGREE C TEMPERATURE RATING, BROWN, COPPER. FREE 2 YEAR RADWELL WARRANTY

LUG, COMPRESSION, YA-2TC SERIES, 2 HOLE, 2 AWG, DIE CODE 10, 600-35000 VAC, 3/8 INCH STUD SIZE, 0.6 INCH WIDE X 0.11 INCH THICK, 3.17 INCH LENGTH, 1.25 INCH LENGHT BARREL SIZE, 90 DEGREE C TEMPERATURE RATING, BROWN, COPPER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 16569737
Product Name Lug/Connector
Voltage Rating 35000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers