NSI Industries LLC Twist On Wire Connector WC-Y-C

Description
YELLOW COLOR (3) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #14, (1) #16 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.236 INCH ID X 0.551 INCH W X 0.969 INCH H WC MODEL
Datasheet
Description
YELLOW COLOR (3) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #14, (1) #16 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.236 INCH ID X 0.551 INCH W X 0.969 INCH H WC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WC-Y-C - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WC-Y-C
Twist On Wire Connector WC-Y-C
YELLOW COLOR (3) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #14, (1) #16 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.236 INCH ID X 0.551 INCH W X 0.969 INCH H WC MODEL
  • YELLOW COLOR
  • (3) #20 MIN. WIRE COMBINATION SIZE
  • (1) #10, (2) #14, (1) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.236 INCH ID X 0.551 INCH W X 0.969 INCH H
  • WC MODEL
Datasheet
Lug/Connector - 32848313 - Radwell International
Willingboro, NJ, United States
Lug/Connector
32848313
Lug/Connector 32848313
TWIST ON WIRE CONNECTORS, STANDARD YELLOW EASY TWIST, 22-10 AWG,CARTON OF 100. FREE 2 YEAR RADWELL WARRANTY

TWIST ON WIRE CONNECTORS, STANDARD YELLOW EASY TWIST, 22-10 AWG,CARTON OF 100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  NSI Industries LLC Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number WC-Y-C 32848313
Product Name Twist On Wire Connector Lug/Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
XF3M/XF2M FPC/FFC Connector - XF3M(1)-2515-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details