Burndy LLC Connector/Terminal/Pin YAV8CLBOX

Description
TERMINAL, WITH INSPECTION WINDOW, RING TONGUE TYPE, 35 KVAC, 8 AWG WIRE TYPE, 1 HOLE, 194 F MAX OPERATING TEMPERATURE, 1/2 INCH STRIP LUG, STRAIGHT CONNNECTION, COPPER COMPRESSION, SHORT BARREL, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL, WITH INSPECTION WINDOW, RING TONGUE TYPE, 35 KVAC, 8 AWG WIRE TYPE, 1 HOLE, 194 F MAX OPERATING TEMPERATURE, 1/2 INCH STRIP LUG, STRAIGHT CONNNECTION, COPPER COMPRESSION, SHORT BARREL, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 16555502 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16555502
Connector/Terminal/Pin 16555502
TERMINAL, WITH INSPECTION WINDOW, RING TONGUE TYPE, 35 KVAC, 8 AWG WIRE TYPE, 1 HOLE, 194 F MAX OPERATING TEMPERATURE, 1/2 INCH STRIP LUG, STRAIGHT CONNNECTION, COPPER COMPRESSION, SHORT BARREL, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY

TERMINAL, WITH INSPECTION WINDOW, RING TONGUE TYPE, 35 KVAC, 8 AWG WIRE TYPE, 1 HOLE, 194 F MAX OPERATING TEMPERATURE, 1/2 INCH STRIP LUG, STRAIGHT CONNNECTION, COPPER COMPRESSION, SHORT BARREL, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 16555502
Product Name Connector/Terminal/Pin
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details