1.00 mm Zero Insertion Force Flat Flexib
Samtec ZF1-10-01-T-WT-TR FPC Connector
Samtec ZF1-10-01-T-WT-TR FPC Connector
Samtec ZF1-10-01-T-WT-TR FPC Connector
CONN FFC/FPC CONN SKT 10 POS 1MM SLDR RA SMD ROHS COMPLIANT: YES
CONNECTOR, FFC, RECEPTACLE, 10 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts;
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts;
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM ROHS COMPLIANT: YES
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:10CONTACTS;
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ZF1-10-01-T-WT-TR | 1801973P | 1801973 | 82AC0612 | 24W9199 | 44140215 |
| Product Name | Pin & Socket Connectors | FPC Connectors | FPC Connectors | Conn Ffc/fpc Conn Skt 10 Pos 1Mm Sldr Ra Smd Rohs Compliant Samtec | Connector, Ffc, Receptacle, 10 Position, 1Row; Pitch Spacing Samtec | Connector/Terminal/Pin |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Connector Type | FPC / FFC | |||||
| Termination | Solder | Surface Mount |