Burndy LLC Lug/Connector YA6C2TC14E2

Description
LUG, COMPRESSION, YS-2TC SERIES, 2 HOLE, 6 AWG, 49 DIE CODE, 600-35000 VACM 1/4 INCH STUD SIZE, 0.45 INCH WIDTH X 0.08 INCH THICK, 2.78 INCH LENGTH, 1.12 INCH LONG BARREL SIZE, 90 DEGREE C TEMPERATURE RATING, BLUE, COPPER. FREE 2 YEAR RADWELL WARRANTY
Description
LUG, COMPRESSION, YS-2TC SERIES, 2 HOLE, 6 AWG, 49 DIE CODE, 600-35000 VACM 1/4 INCH STUD SIZE, 0.45 INCH WIDTH X 0.08 INCH THICK, 2.78 INCH LENGTH, 1.12 INCH LONG BARREL SIZE, 90 DEGREE C TEMPERATURE RATING, BLUE, COPPER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 16562916 - Radwell International
Willingboro, NJ, United States
Lug/Connector
16562916
Lug/Connector 16562916
LUG, COMPRESSION, YS-2TC SERIES, 2 HOLE, 6 AWG, 49 DIE CODE, 600-35000 VACM 1/4 INCH STUD SIZE, 0.45 INCH WIDTH X 0.08 INCH THICK, 2.78 INCH LENGTH, 1.12 INCH LONG BARREL SIZE, 90 DEGREE C TEMPERATURE RATING, BLUE, COPPER. FREE 2 YEAR RADWELL WARRANTY

LUG, COMPRESSION, YS-2TC SERIES, 2 HOLE, 6 AWG, 49 DIE CODE, 600-35000 VACM 1/4 INCH STUD SIZE, 0.45 INCH WIDTH X 0.08 INCH THICK, 2.78 INCH LENGTH, 1.12 INCH LONG BARREL SIZE, 90 DEGREE C TEMPERATURE RATING, BLUE, COPPER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 16562916
Product Name Lug/Connector
Voltage Rating 35000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical plug base - MHAP-PI - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Right Angle, Shrouded Banana Socket - 9309 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details